Murata Power Solutions Current Transformer; Turns Ratio Murata Power Solutions 54200C

Description
CURRENT TRANSFORMER; Turns Ratio:1:1:200; Inductance:60mH; Primary Current:15A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:6.6ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Turns Ratio:1:1:200; Inductance:60mH; Primary Current:15A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:6.6ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Turns Ratio Murata Power Solutions - 88M8756 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Murata Power Solutions
88M8756
Current Transformer; Turns Ratio Murata Power Solutions 88M8756
CURRENT TRANSFORMER; Turns Ratio:1:1:200; Inductance:60mH; Primary Current:15A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:6.6ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1:1:200; Inductance:60mH; Primary Current:15A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:6.6ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Transformer Sensors
54200C
Current Transformer Sensors 54200C
Current Transformer Sensors 60.0mH 1:1:200 turns SM Curr Sense Txfr

Current Transformer Sensors 60.0mH 1:1:200 turns SM Curr Sense Txfr

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Transformers Instrument Transformers
Product Number 88M8756 54200C
Product Name Current Transformer; Turns Ratio Murata Power Solutions Current Transformer Sensors
Frequency 50 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers - 180438 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
View Details
Plug-in current transformer - 855-505/400-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers & Shunts - CJ7277-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details