Murata Power Solutions Current Transformers 54100C

Description
Murata Power Solutions 54100C
Request a Quote Datasheet
Description
Murata Power Solutions 54100C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers - 7157055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Transformers
7157055
Current Transformers 7157055
Murata Power Solutions 54100C

Murata Power Solutions 54100C

Supplier's Site
Sheung Wan, Hong Kong
Current Transformer Sensors
54100C
Current Transformer Sensors 54100C
Current Transformer Sensors 14.8mH 1:1:100 turns SM Curr Sense Txfr

Current Transformer Sensors 14.8mH 1:1:100 turns SM Curr Sense Txfr

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Current Transformers Instrument Transformers
Product Number 7157055 54100C
Product Name Current Transformers Current Transformer Sensors
Type / Applications Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5001/500-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
SCT1101-0016 | Mini ring-type CT, 16 A AC, accuracy class 3 -  - Beckhoff Automation LLC
Specs
Primary current 16 amps
View Details
Current Transformers & Shunts - CK0014-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details