Murata Power Solutions Current Transformer; Turns Ratio Murata Power Solutions 53125C

Description
CURRENT TRANSFORMER; Turns Ratio:1:125; Inductance:3mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:7.5ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Turns Ratio:1:125; Inductance:3mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:7.5ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Turns Ratio Murata Power Solutions - 88M8751 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Murata Power Solutions
88M8751
Current Transformer; Turns Ratio Murata Power Solutions 88M8751
CURRENT TRANSFORMER; Turns Ratio:1:125; Inductance:3mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:7.5ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1:125; Inductance:3mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:7.5ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 88M8751
Product Name Current Transformer; Turns Ratio Murata Power Solutions
Frequency 50 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4101/200-001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 1718777 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details