Murata Power Solutions Current Transformer Sensors 53060C

Description
Current Transformer Sensors 0.72mH 1:60 turns SM Curr Sense Txfr
Datasheet
Description
Current Transformer Sensors 0.72mH 1:60 turns SM Curr Sense Txfr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
53060C
Current Transformer Sensors 53060C
Current Transformer Sensors 0.72mH 1:60 turns SM Curr Sense Txfr

Current Transformer Sensors 0.72mH 1:60 turns SM Curr Sense Txfr

Buy Now Datasheet
Current Transformer; Turns Ratio Murata Power Solutions - 88M8748 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Murata Power Solutions
88M8748
Current Transformer; Turns Ratio Murata Power Solutions 88M8748
CURRENT TRANSFORMER; Turns Ratio:1:60; Inductance:0.72mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:2.2ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1:60; Inductance:0.72mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:2.2ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Instrument Transformers Current Transformers
Product Number 53060C 88M8748
Product Name Current Transformer Sensors Current Transformer; Turns Ratio Murata Power Solutions
Frequency 50 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/300-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
MODEL AL, 300:5 RATIO - 1411-AL-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Current Transformers - 1718800 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details