Murata Power Solutions Current Transformer; Turns Ratio Murata Power Solutions 53050C

Description
CURRENT TRANSFORMER; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:1.75ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
CURRENT TRANSFORMER; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:1.75ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Turns Ratio Murata Power Solutions - 88M8747 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Murata Power Solutions
88M8747
Current Transformer; Turns Ratio Murata Power Solutions 88M8747
CURRENT TRANSFORMER; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:1.75ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes

CURRENT TRANSFORMER; Turns Ratio:1:50; Inductance:0.5mH; Primary Current:10A; ET Constant:-; Frequency Range:50kHz to 500kHz; DC Resistance Secondary:1.75ohm; DC Resistance Primary:0.007ohm; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 88M8747
Product Name Current Transformer; Turns Ratio Murata Power Solutions
Frequency 50 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Model 180Rl, 300:5 Ratio - 1411-180RL-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Plug-in current transformer - 855-305/500-509 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 1718751 - RS Components, Ltd.
Specs
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - CR6241-000 - TE Connectivity
Specs
Secondary Current 50 amps
View Details