Murata Power Solutions Current Transformer Sensors 53030C

Description
Current Transformer Sensors 0.18mH 1:30 turns SM Curr Sense Txfr
Datasheet
Description
Current Transformer Sensors 0.18mH 1:30 turns SM Curr Sense Txfr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
53030C
Current Transformer Sensors 53030C
Current Transformer Sensors 0.18mH 1:30 turns SM Curr Sense Txfr

Current Transformer Sensors 0.18mH 1:30 turns SM Curr Sense Txfr

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number 53030C
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

SCT7315-1000 | Busbar split-core CT, 1000 A AC, accuracy class 1, size 3 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 1000 amps
View Details
Split-core current transformer - 855-5105/400-001 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
Current Transformer - 334354 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers & Shunts - EA3310-000 - TE Connectivity
Specs
Transformer Category Current
Burden 3.75 VA
Secondary Current 5 amps
View Details