Murata Power Solutions Choke, 7Mh, 2.2A; Dc Current Rating Murata Power Solutions 52705C

Description
CHOKE, 7MH, 2.2A; DC Current Rating:2.2A; Inductance:7mH; Product Range:5200 Series; Impedance:-; Product Length:25.5mm; Product Width:16.3mm; Product Height:31mm; Qualification:-; Case Dimensions:25.5mm x 16.3mm x 31mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 7MH, 2.2A; DC Current Rating:2.2A; Inductance:7mH; Product Range:5200 Series; Impedance:-; Product Length:25.5mm; Product Width:16.3mm; Product Height:31mm; Qualification:-; Case Dimensions:25.5mm x 16.3mm x 31mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 7Mh, 2.2A; Dc Current Rating Murata Power Solutions - 12N4239 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 7Mh, 2.2A; Dc Current Rating Murata Power Solutions
12N4239
Choke, 7Mh, 2.2A; Dc Current Rating Murata Power Solutions 12N4239
CHOKE, 7MH, 2.2A; DC Current Rating:2.2A; Inductance:7mH; Product Range:5200 Series; Impedance:-; Product Length:25.5mm; Product Width:16.3mm; Product Height:31mm; Qualification:-; Case Dimensions:25.5mm x 16.3mm x 31mm RoHS Compliant: Yes

CHOKE, 7MH, 2.2A; DC Current Rating:2.2A; Inductance:7mH; Product Range:5200 Series; Impedance:-; Product Length:25.5mm; Product Width:16.3mm; Product Height:31mm; Qualification:-; Case Dimensions:25.5mm x 16.3mm x 31mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 12N4239
Product Name Choke, 7Mh, 2.2A; Dc Current Rating Murata Power Solutions
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-342-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details