Murata Power Solutions Common Mode Chokes 52705C

Description
2 Line Common Mode Choke Through Hole 2.2A DCR 107mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 2.2A DCR 107mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 811-1260-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
811-1260-ND
Common Mode Chokes 811-1260-ND
2 Line Common Mode Choke Through Hole 2.2A DCR 107mOhm

2 Line Common Mode Choke Through Hole 2.2A DCR 107mOhm

Buy Now Datasheet
Dual 7000uH 2.2A 0.107Ohm Inductor and Choke - 839-52705C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 7000uH 2.2A 0.107Ohm Inductor and Choke
839-52705C
Dual 7000uH 2.2A 0.107Ohm Inductor and Choke 839-52705C
Common Mode Chokes Dual 7000uH 2.2A 0.107Ohm DCR Thru-Hole Tray Product overview: 52705C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7000uH, 2.2A, 0.107Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 7000uH, 2.2A, 0.107Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-52705C can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 7000uH 2.2A 0.107Ohm DCR Thru-Hole Tray Product overview: 52705C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7000uH, 2.2A, 0.107Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 7000uH, 2.2A, 0.107Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-52705C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1260-ND 839-52705C
Product Name Common Mode Chokes Dual 7000uH 2.2A 0.107Ohm Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details