Murata Power Solutions Common Mode Chokes 52505C

Description
2 Line Common Mode Choke Through Hole 2.4A DCR 91mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 2.4A DCR 91mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 811-1259-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
811-1259-ND
Common Mode Chokes 811-1259-ND
2 Line Common Mode Choke Through Hole 2.4A DCR 91mOhm

2 Line Common Mode Choke Through Hole 2.4A DCR 91mOhm

Buy Now Datasheet
2.4A Inductor and Choke - 839-52505C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4A Inductor and Choke
839-52505C
2.4A Inductor and Choke 839-52505C
CMC 2.4A 2LN TH Product overview: 52505C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-52505C can be used for catalog matching and distributor lookup.

CMC 2.4A 2LN TH Product overview: 52505C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-52505C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1259-ND 839-52505C
Product Name Common Mode Chokes 2.4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0910 ohms
Rated DC Current 2400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details