Murata Power Solutions Choke, 5Mh, 2.4A; Dc Current Rating Murata Power Solutions 52505C

Description
CHOKE, 5MH, 2.4A; DC Current Rating:2.4A; Inductance:5mH; Product Range:5200 Series; Impedance:-; Product Length:25.5mm; Product Width:16.3mm; Product Height:31mm; Qualification:-; Case Dimensions:25.5mm x 16.3mm x 31mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 5MH, 2.4A; DC Current Rating:2.4A; Inductance:5mH; Product Range:5200 Series; Impedance:-; Product Length:25.5mm; Product Width:16.3mm; Product Height:31mm; Qualification:-; Case Dimensions:25.5mm x 16.3mm x 31mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 5Mh, 2.4A; Dc Current Rating Murata Power Solutions - 12N4238 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5Mh, 2.4A; Dc Current Rating Murata Power Solutions
12N4238
Choke, 5Mh, 2.4A; Dc Current Rating Murata Power Solutions 12N4238
CHOKE, 5MH, 2.4A; DC Current Rating:2.4A; Inductance:5mH; Product Range:5200 Series; Impedance:-; Product Length:25.5mm; Product Width:16.3mm; Product Height:31mm; Qualification:-; Case Dimensions:25.5mm x 16.3mm x 31mm RoHS Compliant: Yes

CHOKE, 5MH, 2.4A; DC Current Rating:2.4A; Inductance:5mH; Product Range:5200 Series; Impedance:-; Product Length:25.5mm; Product Width:16.3mm; Product Height:31mm; Qualification:-; Case Dimensions:25.5mm x 16.3mm x 31mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 12N4238
Product Name Choke, 5Mh, 2.4A; Dc Current Rating Murata Power Solutions
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-545-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details