Murata Power Solutions Leaded Inductors 52305C

Description
Common mode choke THT 3.00mH 3.5A
Request a Quote Datasheet
Description
Common mode choke THT 3.00mH 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 7157119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157119
Leaded Inductors 7157119
Common mode choke THT 3.00mH 3.5A

Common mode choke THT 3.00mH 3.5A

Supplier's Site
Leaded Inductors - 7157119P - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
7157119P
Leaded Inductors 7157119P
Common mode choke THT 3.00mH 3.5A

Common mode choke THT 3.00mH 3.5A

Supplier's Site
Leaded Inductors - 1068889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1068889
Leaded Inductors 1068889
Common Mode Choke THT 3.00mH 3.5A

Common Mode Choke THT 3.00mH 3.5A

Supplier's Site
Common Mode Chokes - 811-1258-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
811-1258-ND
Common Mode Chokes 811-1258-ND
2 Line Common Mode Choke Through Hole 3.5A DCR 45mOhm

2 Line Common Mode Choke Through Hole 3.5A DCR 45mOhm

Buy Now Datasheet
Dual 3000uH 3.5A 0.045Ohm Inductor and Choke - 839-52305C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3000uH 3.5A 0.045Ohm Inductor and Choke
839-52305C
Dual 3000uH 3.5A 0.045Ohm Inductor and Choke 839-52305C
Common Mode Chokes Dual 3000uH 3.5A 0.045Ohm DCR Thru-Hole Tray Product overview: 52305C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3000uH, 3.5A, 0.045Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3000uH, 3.5A, 0.045Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-52305C can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 3000uH 3.5A 0.045Ohm DCR Thru-Hole Tray Product overview: 52305C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3000uH, 3.5A, 0.045Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3000uH, 3.5A, 0.045Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-52305C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7157119 7157119P 811-1258-ND 839-52305C
Product Name Leaded Inductors Leaded Inductors Common Mode Chokes Dual 3000uH 3.5A 0.045Ohm Inductor and Choke
Application Common Mode Choke Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 3000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS RoHS RoHS
DCR 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details