CMC 1.7A 2LN TH Product overview: 52106C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-52106C can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole 1.7A DCR 193mOhm
Common mode choke THT 10.00mH 1.7A
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-52106C | 811-1257-ND | 7157128 |
| Product Name | 1.7A Inductor and Choke | Common Mode Chokes | Leaded Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Power Line | ||
| Inductance Range | 10000 microH | 10000 microH | |
| Packing Method | Tray | Tray |