CMC 1.2A 2LN TH Product overview: 51505C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-51505C can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Through Hole 1.2A DCR 197mOhm
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 856380-51505C
Series: 5100
Features: Line Common Mode Choke DCR
Package: Tray
Family Name: 51
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Common mode choke THT 5.00mH 1.2A
Common Mode Choke THT 5.00mH 1.2A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-51505C | 811-1256-ND | 856380-51505C | 7157100 |
| Product Name | 1.2A Inductor and Choke | Common Mode Chokes | Common Mode Chokes - 51505C | Leaded Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Through Hole | Through Hole | ||
| Inductance Range | 5000 microH | 5000 microH | ||
| Packing Method | Tray | Tray | ||
| Standards and Certifications | RoHS | RoHS |