Common Mode Chokes Dual 500uH 4.1A 0.027Ohm DCR Thru-Hole Tray Product overview: 51504C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500uH, 4.1A, 0.027Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 500uH, 4.1A, 0.027Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-51504C can be used for catalog matching and distributor lookup.
Common mode choke THT 0.5mH 4.1A
Common Mode Choke THT 0.5mH 4.1A
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 856379-51504C
Series: 5100
Features: Line Common Mode Choke DCR
Package: Tray
Family Name: 51
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
2 Line Common Mode Choke Through Hole 4.1A DCR 27mOhm
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-51504C | 7157093 | 856379-51504C | 811-1255-ND |
| Product Name | Dual 500uH 4.1A 0.027Ohm Inductor and Choke | Leaded Inductors | Common Mode Chokes - 51504C | Common Mode Chokes |
| Mounting Option | Through Hole | Through Hole | ||
| Technology | Power Line | |||
| Packing Method | Tray | Tray | ||
| Standards and Certifications | RoHS | RoHS | ||
| Application | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke |