Murata Power Solutions Common Mode Choke, 500Uh, 4.1A Rohs Compliant Murata 51504C

Description
COMMON MODE CHOKE, 500UH, 4.1A ROHS COMPLIANT: YES
Description
COMMON MODE CHOKE, 500UH, 4.1A ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 500Uh, 4.1A Rohs Compliant Murata - 50AJ6573 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 500Uh, 4.1A Rohs Compliant Murata
50AJ6573
Common Mode Choke, 500Uh, 4.1A Rohs Compliant Murata 50AJ6573
COMMON MODE CHOKE, 500UH, 4.1A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 500UH, 4.1A ROHS COMPLIANT: YES

Supplier's Site
Choke, 0.5Mh, 4.1A; Rated Current Murata Power Solutions - 12N4234 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.5Mh, 4.1A; Rated Current Murata Power Solutions
12N4234
Choke, 0.5Mh, 4.1A; Rated Current Murata Power Solutions 12N4234
CHOKE, 0.5MH, 4.1A; Rated Current:4.1A; Inductance:500µH; Product Range:5100 Series; Impedance:-; Common Mode Filter Case:18mm x 10mm x 24mm; Automotive Qualification Standard:-; Case Dimensions:18mm x 10mm x 24mm; No. of Pins:4Pins RoHS Compliant: Yes

CHOKE, 0.5MH, 4.1A; Rated Current:4.1A; Inductance:500µH; Product Range:5100 Series; Impedance:-; Common Mode Filter Case:18mm x 10mm x 24mm; Automotive Qualification Standard:-; Case Dimensions:18mm x 10mm x 24mm; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 50AJ6573 12N4234
Product Name Common Mode Choke, 500Uh, 4.1A Rohs Compliant Murata Choke, 0.5Mh, 4.1A; Rated Current Murata Power Solutions
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378758 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-134-830-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers