Murata Power Solutions Choke, 1Mh, 3.3A; Dc Current Rating Murata Power Solutions 51105C

Description
CHOKE, 1MH, 3.3A; DC Current Rating:3.3A; Inductance:1mH; Product Range:5100 Series; Impedance:-; Product Length:18mm; Product Width:10mm; Product Height:24mm; Qualification:-; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 1MH, 3.3A; DC Current Rating:3.3A; Inductance:1mH; Product Range:5100 Series; Impedance:-; Product Length:18mm; Product Width:10mm; Product Height:24mm; Qualification:-; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1Mh, 3.3A; Dc Current Rating Murata Power Solutions - 12N4232 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 3.3A; Dc Current Rating Murata Power Solutions
12N4232
Choke, 1Mh, 3.3A; Dc Current Rating Murata Power Solutions 12N4232
CHOKE, 1MH, 3.3A; DC Current Rating:3.3A; Inductance:1mH; Product Range:5100 Series; Impedance:-; Product Length:18mm; Product Width:10mm; Product Height:24mm; Qualification:-; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes

CHOKE, 1MH, 3.3A; DC Current Rating:3.3A; Inductance:1mH; Product Range:5100 Series; Impedance:-; Product Length:18mm; Product Width:10mm; Product Height:24mm; Qualification:-; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 1Mh, 3.3A, Rad; Inductance Murata - 26AK4427 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 1Mh, 3.3A, Rad; Inductance Murata
26AK4427
Common Mode Choke, 1Mh, 3.3A, Rad; Inductance Murata 26AK4427
COMMON MODE CHOKE, 1MH, 3.3A, RAD; Inductance:1mH; Rated Current:3.3A; Product Range:5100 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

COMMON MODE CHOKE, 1MH, 3.3A, RAD; Inductance:1mH; Rated Current:3.3A; Product Range:5100 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 12N4232
Product Name Choke, 1Mh, 3.3A; Dc Current Rating Murata Power Solutions
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-5060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 500 volts
View Details
3 suppliers
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details