Murata Power Solutions Common Mode Choke, 0.47Mh, Surface Mount-Smd; Dc Current Rating Murata Power Solutions 50474C

Description
COMMON MODE CHOKE, 0.47MH, SURFACE MOUNT-SMD; DC Current Rating:700mA; Inductance:470µH; Product Range:5000 Series; Impedance:-; Product Length:7mm; Product Width:5.9mm; Product Height:3.6mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE CHOKE, 0.47MH, SURFACE MOUNT-SMD; DC Current Rating:700mA; Inductance:470µH; Product Range:5000 Series; Impedance:-; Product Length:7mm; Product Width:5.9mm; Product Height:3.6mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke, 0.47Mh, Surface Mount-Smd; Dc Current Rating Murata Power Solutions - 40M4489 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 0.47Mh, Surface Mount-Smd; Dc Current Rating Murata Power Solutions
40M4489
Common Mode Choke, 0.47Mh, Surface Mount-Smd; Dc Current Rating Murata Power Solutions 40M4489
COMMON MODE CHOKE, 0.47MH, SURFACE MOUNT-SMD; DC Current Rating:700mA; Inductance:470µH; Product Range:5000 Series; Impedance:-; Product Length:7mm; Product Width:5.9mm; Product Height:3.6mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 0.47MH, SURFACE MOUNT-SMD; DC Current Rating:700mA; Inductance:470µH; Product Range:5000 Series; Impedance:-; Product Length:7mm; Product Width:5.9mm; Product Height:3.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40M4489
Product Name Common Mode Choke, 0.47Mh, Surface Mount-Smd; Dc Current Rating Murata Power Solutions
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-228-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details