Murata Power Solutions Choke, 2.2Mh, 500Ma, +50, -30%, Full Reel; Dc Current Rating Murata Power Solutions 50225C

Description
CHOKE, 2.2MH, 500mA, +50, -30%, FULL REEL; DC Current Rating:500mA; Inductance:2.2mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 2.2MH, 500mA, +50, -30%, FULL REEL; DC Current Rating:500mA; Inductance:2.2mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 2.2Mh, 500Ma, +50, -30%, Full Reel; Dc Current Rating Murata Power Solutions - 28X4667 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.2Mh, 500Ma, +50, -30%, Full Reel; Dc Current Rating Murata Power Solutions
28X4667
Choke, 2.2Mh, 500Ma, +50, -30%, Full Reel; Dc Current Rating Murata Power Solutions 28X4667
CHOKE, 2.2MH, 500mA, +50, -30%, FULL REEL; DC Current Rating:500mA; Inductance:2.2mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes

CHOKE, 2.2MH, 500mA, +50, -30%, FULL REEL; DC Current Rating:500mA; Inductance:2.2mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 2.2Mh, Surface Mount-Smd; Dc Current Rating Murata Power Solutions - 40M4482 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 2.2Mh, Surface Mount-Smd; Dc Current Rating Murata Power Solutions
40M4482
Common Mode Choke, 2.2Mh, Surface Mount-Smd; Dc Current Rating Murata Power Solutions 40M4482
COMMON MODE CHOKE, 2.2MH, SURFACE MOUNT-SMD; DC Current Rating:500mA; Inductance:2.2mH; Product Range:5000 Series; Impedance:-; Product Length:7mm; Product Width:5.9mm; Product Height:3.6mm; Qualification:- RoHS Compliant: Yes

COMMON MODE CHOKE, 2.2MH, SURFACE MOUNT-SMD; DC Current Rating:500mA; Inductance:2.2mH; Product Range:5000 Series; Impedance:-; Product Length:7mm; Product Width:5.9mm; Product Height:3.6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Choke, Cm, 2.2Mh, +50%/-30%, 0.5A; Rated Current Murata Power Solutions - 76T3299 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Cm, 2.2Mh, +50%/-30%, 0.5A; Rated Current Murata Power Solutions
76T3299
Choke, Cm, 2.2Mh, +50%/-30%, 0.5A; Rated Current Murata Power Solutions 76T3299
CHOKE, CM, 2.2MH, +50%/-30%, 0.5A; Rated Current:500mA; Inductance:2.2mH; Product Range:5000 Series; Impedance:-; Common Mode Filter Case:7mm x 5.9mm x 3.6mm; Automotive Qualification Standard:-; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

CHOKE, CM, 2.2MH, +50%/-30%, 0.5A; Rated Current:500mA; Inductance:2.2mH; Product Range:5000 Series; Impedance:-; Common Mode Filter Case:7mm x 5.9mm x 3.6mm; Automotive Qualification Standard:-; SVHC:No SVHC (07-Jul-2017); DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 28X4667
Product Name Choke, 2.2Mh, 500Ma, +50, -30%, Full Reel; Dc Current Rating Murata Power Solutions
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4252CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - CCM1314-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers