Murata Power Solutions Choke, 1Mh, 700Ma, +50, -30%; Dc Current Rating Murata Power Solutions 50105C

Description
CHOKE, 1MH, 700mA, +50, -30%; DC Current Rating:700mA; Inductance:1mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:-; Case Dimensions:9.3mm x 5.9mm x 4.4mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 1MH, 700mA, +50, -30%; DC Current Rating:700mA; Inductance:1mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:-; Case Dimensions:9.3mm x 5.9mm x 4.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 1Mh, 700Ma, +50, -30%; Dc Current Rating Murata Power Solutions - 40M4460 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 700Ma, +50, -30%; Dc Current Rating Murata Power Solutions
40M4460
Choke, 1Mh, 700Ma, +50, -30%; Dc Current Rating Murata Power Solutions 40M4460
CHOKE, 1MH, 700mA, +50, -30%; DC Current Rating:700mA; Inductance:1mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:-; Case Dimensions:9.3mm x 5.9mm x 4.4mm RoHS Compliant: Yes

CHOKE, 1MH, 700mA, +50, -30%; DC Current Rating:700mA; Inductance:1mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:-; Case Dimensions:9.3mm x 5.9mm x 4.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Choke, 1Mh, 700Ma, +50, -30%, Full Reel; Dc Current Rating Murata Power Solutions - 28X4666 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1Mh, 700Ma, +50, -30%, Full Reel; Dc Current Rating Murata Power Solutions
28X4666
Choke, 1Mh, 700Ma, +50, -30%, Full Reel; Dc Current Rating Murata Power Solutions 28X4666
CHOKE, 1MH, 700mA, +50, -30%, FULL REEL; DC Current Rating:700mA; Inductance:1mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes

CHOKE, 1MH, 700mA, +50, -30%, FULL REEL; DC Current Rating:700mA; Inductance:1mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40M4460
Product Name Choke, 1Mh, 700Ma, +50, -30%; Dc Current Rating Murata Power Solutions
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB30Z - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 2660157 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details