The Murata Power Solutions 4900S series inductors, specifically part number 12N4229, are designed for applications in switching power supplies and power line filter circuits. These inductors feature a bobbin-wound, surface-mount design with an integral EMI shield to minimize electromagnetic interference. They are RoHS compliant and available in inductance values ranging from 1.0OºH to 1mH, with a maximum direct current (IDC) rating of up to 11.8A. The inductors are constructed using UL 94V-0 materials and are suitable for reflow soldering processes as per J-STD-020-C standards. They come in compact sizes and are packaged in tape and reel format for ease of handling in automated assembly processes. The operating temperature range is from -40°C to 85°C, making them versatile for various environmental conditions. Engineers looking for reliable inductors with high saturation current capabilities in low-profile packages may find this product suitable for their projects.
Box RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 12N4229 |
| Product Name | Box Rohs Compliant Murata Power Solutions |