Murata Power Solutions Fixed Inductors 49680SC

Description
68µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3628-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3628-6-ND
Fixed Inductors 811-3628-6-ND
68µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard, 4 Lead

68µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3628-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3628-1-ND
Fixed Inductors 811-3628-1-ND
68µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard, 4 Lead

68µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3628-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3628-2-ND
Fixed Inductors 811-3628-2-ND
68µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard, 4 Lead

68µH Shielded Wirewound Inductor 2A 100mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3628-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details