Murata Power Solutions Fixed Inductors 494R7C

Description
4.7µH Shielded Wirewound Inductor 6.5A 17.1mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 6.5A 17.1mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3625-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3625-1-ND
Fixed Inductors 811-3625-1-ND
4.7µH Shielded Wirewound Inductor 6.5A 17.1mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Wirewound Inductor 6.5A 17.1mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3625-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3625-6-ND
Fixed Inductors 811-3625-6-ND
4.7µH Shielded Wirewound Inductor 6.5A 17.1mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Wirewound Inductor 6.5A 17.1mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3625-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3625-2-ND
Fixed Inductors 811-3625-2-ND
4.7µH Shielded Wirewound Inductor 6.5A 17.1mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Wirewound Inductor 6.5A 17.1mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
4.7UH 6.5A 17.1MOHM Inductor and Choke - 71-494R7C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 6.5A 17.1MOHM Inductor and Choke
71-494R7C
4.7UH 6.5A 17.1MOHM Inductor and Choke 71-494R7C
FIXED IND 4.7UH 6.5A 17.1MOHM SM Product overview: 494R7C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.5A, 17.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.5A, 17.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-494R7C can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 6.5A 17.1MOHM SM Product overview: 494R7C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 6.5A, 17.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 6.5A, 17.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-494R7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328009-494R7C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328009-494R7C
Inductors, Coils, Chokes - Fixed Inductors 1328009-494R7C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1328009-494R7C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 4.7 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: Surface Mount DC Resistance (DCR): 17.1mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard, 4 Lead ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-3625-2,494R7C-ND ,811-3625-6,811-3625 -1 Base Product Number: 49 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1328009-494R7C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: Surface Mount
DC Resistance (DCR): 17.1mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard, 4 Lead
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-3625-2,494R7C-ND,811-3625-6,811-3625-1
Base Product Number: 49
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3625-1-ND 71-494R7C 1328009-494R7C
Product Name Fixed Inductors 4.7UH 6.5A 17.1MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
DCR 0.0171 ohms 0.0171 ohms
Unlock Full Specs
to access all available technical data