The Murata Power Solutions 4900S series inductors, specifically part number 12N4227, are designed for use in switching power supply and power line filter circuits. These inductors feature a bobbin-wound, surface-mount design with an integral EMI shield to minimize electromagnetic interference. They are available with inductance values ranging from 1.0OºH to 1mH and can handle DC currents up to 11.8A. The components are RoHS compliant and utilize UL 94V-0 materials, ensuring safety and environmental standards are met. The inductors are packaged in tape and reel format for convenient handling and assembly. Operating temperature ranges from -40°C to 85°C, making them suitable for various applications.
Box RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 12N4227 |
| Product Name | Box Rohs Compliant Murata Power Solutions |