Murata Power Solutions Fixed Inductors 493R3SC

Description
3.3µH Shielded Wirewound Inductor 8.4A 10mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 8.4A 10mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 493R3SC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
493R3SC-ND
Fixed Inductors 493R3SC-ND
3.3µH Shielded Wirewound Inductor 8.4A 10mOhm Max Nonstandard, 4 Lead

3.3µH Shielded Wirewound Inductor 8.4A 10mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 493R3SC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details