Murata Power Solutions Fixed Inductors 49331SC

Description
330µH Shielded Wirewound Inductor 900mA 550mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 900mA 550mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3623-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3623-2-ND
Fixed Inductors 811-3623-2-ND
330µH Shielded Wirewound Inductor 900mA 550mOhm Max Nonstandard, 4 Lead

330µH Shielded Wirewound Inductor 900mA 550mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3623-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3623-1-ND
Fixed Inductors 811-3623-1-ND
330µH Shielded Wirewound Inductor 900mA 550mOhm Max Nonstandard, 4 Lead

330µH Shielded Wirewound Inductor 900mA 550mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3623-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details