Murata Power Solutions Fixed Inductors 492R2SC

Description
2.2µH Shielded Wirewound Inductor 9.8A 8mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 9.8A 8mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 492R2SC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
492R2SC-ND
Fixed Inductors 492R2SC-ND
2.2µH Shielded Wirewound Inductor 9.8A 8mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Wirewound Inductor 9.8A 8mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 492R2SC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details