Murata Power Solutions Fixed Inductors 492R2C

Description
2.2µH Shielded Wirewound Inductor 9.5A 12.6mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 9.5A 12.6mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 492R2C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
492R2C-ND
Fixed Inductors 492R2C-ND
2.2µH Shielded Wirewound Inductor 9.5A 12.6mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Wirewound Inductor 9.5A 12.6mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 492R2C-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers