Murata Power Solutions Fixed Inductors 491R0SC

Description
1µH Shielded Wirewound Inductor 11.8A 5mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 11.8A 5mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3619-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3619-1-ND
Fixed Inductors 811-3619-1-ND
1µH Shielded Wirewound Inductor 11.8A 5mOhm Max Nonstandard, 4 Lead

1µH Shielded Wirewound Inductor 11.8A 5mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3619-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3619-6-ND
Fixed Inductors 811-3619-6-ND
1µH Shielded Wirewound Inductor 11.8A 5mOhm Max Nonstandard, 4 Lead

1µH Shielded Wirewound Inductor 11.8A 5mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3619-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3619-2-ND
Fixed Inductors 811-3619-2-ND
1µH Shielded Wirewound Inductor 11.8A 5mOhm Max Nonstandard, 4 Lead

1µH Shielded Wirewound Inductor 11.8A 5mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3619-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
11.7UH 120A 1 MOHM Inductor and Choke - 71-FIE220-1-B - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 11.7 microH
Inductance Tolerance 10 (+/- %)
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details