Murata Power Solutions 100UH 1.41A 343MOHM Inductor and Choke 49101C

Description
FIXED IND 100UH 1.41A 343MOHM SM Product overview: 49101C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.41A, 343MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.41A, 343MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49101C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1.41A 343MOHM SM Product overview: 49101C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.41A, 343MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.41A, 343MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49101C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 1.41A 343MOHM Inductor and Choke - 71-49101C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 1.41A 343MOHM Inductor and Choke
71-49101C
100UH 1.41A 343MOHM Inductor and Choke 71-49101C
FIXED IND 100UH 1.41A 343MOHM SM Product overview: 49101C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.41A, 343MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.41A, 343MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49101C can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.41A 343MOHM SM Product overview: 49101C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 1.41A, 343MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 1.41A, 343MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-49101C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327377-49101C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327377-49101C
Inductors, Coils, Chokes - Fixed Inductors 1327377-49101C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1327377-49101C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Inductance: 100 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: Surface Mount DC Resistance (DCR): 343mOhm Max Temperature Range - Operating: -40°C ~ 85°C Case / Package: Nonstandard, 4 Lead ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.41 A Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-3839-1,811-3839- 2,49101C-ND,811-3839 -6 Base Product Number: 49 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1327377-49101C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 100 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: Surface Mount
DC Resistance (DCR): 343mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard, 4 Lead
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.41 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-3839-1,811-3839-2,49101C-ND,811-3839-6
Base Product Number: 49
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 811-3839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3839-2-ND
Fixed Inductors 811-3839-2-ND
100µH Shielded Wirewound Inductor 1.41A 343mOhm Max Nonstandard, 4 Lead

100µH Shielded Wirewound Inductor 1.41A 343mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3839-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3839-1-ND
Fixed Inductors 811-3839-1-ND
100µH Shielded Wirewound Inductor 1.41A 343mOhm Max Nonstandard, 4 Lead

100µH Shielded Wirewound Inductor 1.41A 343mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3839-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3839-6-ND
Fixed Inductors 811-3839-6-ND
100µH Shielded Wirewound Inductor 1.41A 343mOhm Max Nonstandard, 4 Lead

100µH Shielded Wirewound Inductor 1.41A 343mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-49101C 1327377-49101C 811-3839-2-ND
Product Name 100UH 1.41A 343MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Inductance Range 100 microH 100 microH
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details