Murata Power Solutions Fixed Inductors 49100C

Description
10µH Shielded Wirewound Inductor 4.5A 41mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 4.5A 41mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3613-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3613-2-ND
Fixed Inductors 811-3613-2-ND
10µH Shielded Wirewound Inductor 4.5A 41mOhm Max Nonstandard, 4 Lead

10µH Shielded Wirewound Inductor 4.5A 41mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Power Inductor, 10Uh, 4.5A, Full Reel; Inductance Murata Power Solutions - 62K0892 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 4.5A, Full Reel; Inductance Murata Power Solutions
62K0892
Power Inductor, 10Uh, 4.5A, Full Reel; Inductance Murata Power Solutions 62K0892
POWER INDUCTOR, 10UH, 4.5A, FULL REEL; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4900S Series; DC Resistance Max:0.041ohm; Inductance Tolerance:-; Series:4900RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 4.5A, FULL REEL; Inductance:10µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4900S Series; DC Resistance Max:0.041ohm; Inductance Tolerance:-; Series:4900RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3613-2-ND 62K0892
Product Name Fixed Inductors Power Inductor, 10Uh, 4.5A, Full Reel; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0410 ohms 0.0410 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers