Murata Power Solutions Fixed Inductors 48681SC

Description
FIXED IND 680UH 660MA 1.25 OHM
Request a Quote Datasheet
Description
FIXED IND 680UH 660MA 1.25 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-48681SCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-48681SCDKR-ND
Fixed Inductors 811-48681SCDKR-ND
FIXED IND 680UH 660MA 1.25 OHM

FIXED IND 680UH 660MA 1.25 OHM

Buy Now Datasheet
Fixed Inductors - 811-48681SCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-48681SCCT-ND
Fixed Inductors 811-48681SCCT-ND
FIXED IND 680UH 660MA 1.25 OHM

FIXED IND 680UH 660MA 1.25 OHM

Buy Now Datasheet
Fixed Inductors - 811-48681SCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-48681SCTR-ND
Fixed Inductors 811-48681SCTR-ND
680µH Shielded Wirewound Inductor 660mA 1.25Ohm Max Nonstandard, 4 Lead

680µH Shielded Wirewound Inductor 660mA 1.25Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-48681SCDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details