Murata Power Solutions Fixed Inductors 48680SC

Description
68µH Shielded Wirewound Inductor 1.8A 145mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.8A 145mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3611-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3611-6-ND
Fixed Inductors 811-3611-6-ND
68µH Shielded Wirewound Inductor 1.8A 145mOhm Max Nonstandard, 4 Lead

68µH Shielded Wirewound Inductor 1.8A 145mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3611-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3611-2-ND
Fixed Inductors 811-3611-2-ND
68µH Shielded Wirewound Inductor 1.8A 145mOhm Max Nonstandard, 4 Lead

68µH Shielded Wirewound Inductor 1.8A 145mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3611-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3611-1-ND
Fixed Inductors 811-3611-1-ND
68µH Shielded Wirewound Inductor 1.8A 145mOhm Max Nonstandard, 4 Lead

68µH Shielded Wirewound Inductor 1.8A 145mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3611-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Surface Mount Inductors - 2125991 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
250MHz 680mA Inductor and Choke - 71-0402CS-7N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details