Murata Power Solutions Fixed Inductors 48471SC

Description
470µH Shielded Wirewound Inductor 760mA 900mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 760mA 900mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 48471SC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
48471SC-ND
Fixed Inductors 48471SC-ND
470µH Shielded Wirewound Inductor 760mA 900mOhm Max Nonstandard, 4 Lead

470µH Shielded Wirewound Inductor 760mA 900mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Power Inductor 470Uh 760Ma 20% 4Mhz; Inductance Murata Power Solutions - 12N4210 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 470Uh 760Ma 20% 4Mhz; Inductance Murata Power Solutions
12N4210
Power Inductor 470Uh 760Ma 20% 4Mhz; Inductance Murata Power Solutions 12N4210
POWER INDUCTOR 470UH 760MA 20% 4MHZ; Inductance:470µH; RMS Current (Irms):760mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4800S Series; DC Resistance Max:0.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR 470UH 760MA 20% 4MHZ; Inductance:470µH; RMS Current (Irms):760mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4800S Series; DC Resistance Max:0.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 48471SC-ND 12N4210
Product Name Fixed Inductors Power Inductor 470Uh 760Ma 20% 4Mhz; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details