Murata Power Solutions Fixed Inductors 48331SC

Description
330µH Shielded Wirewound Inductor 850mA 630mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 850mA 630mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3605-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3605-2-ND
Fixed Inductors 811-3605-2-ND
330µH Shielded Wirewound Inductor 850mA 630mOhm Max Nonstandard, 4 Lead

330µH Shielded Wirewound Inductor 850mA 630mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3605-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3605-1-ND
Fixed Inductors 811-3605-1-ND
330µH Shielded Wirewound Inductor 850mA 630mOhm Max Nonstandard, 4 Lead

330µH Shielded Wirewound Inductor 850mA 630mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3605-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers