Murata Power Solutions Fixed Inductors 48220SC

Description
FIXED IND 22UH 3.1A 53 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 22UH 3.1A 53 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-48220SCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-48220SCDKR-ND
Fixed Inductors 811-48220SCDKR-ND
FIXED IND 22UH 3.1A 53 MOHM SMD

FIXED IND 22UH 3.1A 53 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 811-48220SCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-48220SCTR-ND
Fixed Inductors 811-48220SCTR-ND
22µH Shielded Wirewound Inductor 3.1A 53mOhm Max Nonstandard, 4 Lead

22µH Shielded Wirewound Inductor 3.1A 53mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-48220SCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-48220SCCT-ND
Fixed Inductors 811-48220SCCT-ND
FIXED IND 22UH 3.1A 53 MOHM SMD

FIXED IND 22UH 3.1A 53 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-48220SCDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details