1µH Shielded Wirewound Inductor 10A 6mOhm Max Nonstandard, 4 Lead
1µH Shielded Wirewound Inductor 10A 6mOhm Max Nonstandard, 4 Lead
1µH Shielded Wirewound Inductor 10A 6mOhm Max Nonstandard, 4 Lead
FIXED IND 1UH 10A 6 MOHM SMD Product overview: 481R0SC from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 10A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 10A, 6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-481R0SC can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 856167-481R0SC
Series: 4800S
Features: 1 µH Inductor 10 A
Package: Reel - TR
Family Name: 48
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-3601-6, 811-3601-2, 481R0SC-ND, 811-3601-1
FIXED IND 1UH 10A 6 MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 811-3601-6-ND | 71-481R0SC | 856167-481R0SC | 481R0SC |
| Product Name | Fixed Inductors | SMD 1UH 10A 6 MOHM Inductor and Choke | Fixed Inductors - 481R0SC | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Wirewound | Wirewound; Wirewound | |
| Configuration | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |