Murata Power Solutions Fixed Inductors 48151SC

Description
150µH Shielded Wirewound Inductor 1.35A 280mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 1.35A 280mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3599-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3599-1-ND
Fixed Inductors 811-3599-1-ND
150µH Shielded Wirewound Inductor 1.35A 280mOhm Max Nonstandard, 4 Lead

150µH Shielded Wirewound Inductor 1.35A 280mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3599-2-ND
Fixed Inductors 811-3599-2-ND
150µH Shielded Wirewound Inductor 1.35A 280mOhm Max Nonstandard, 4 Lead

150µH Shielded Wirewound Inductor 1.35A 280mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-3599-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details