Murata Power Solutions Fixed Inductors 48102SC

Description
1mH Shielded Wirewound Inductor 520mA 1.85Ohm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 520mA 1.85Ohm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3598-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3598-1-ND
Fixed Inductors 811-3598-1-ND
1mH Shielded Wirewound Inductor 520mA 1.85Ohm Max Nonstandard, 4 Lead

1mH Shielded Wirewound Inductor 520mA 1.85Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3598-2-ND
Fixed Inductors 811-3598-2-ND
1mH Shielded Wirewound Inductor 520mA 1.85Ohm Max Nonstandard, 4 Lead

1mH Shielded Wirewound Inductor 520mA 1.85Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3598-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3598-6-ND
Fixed Inductors 811-3598-6-ND
1mH Shielded Wirewound Inductor 520mA 1.85Ohm Max Nonstandard, 4 Lead

1mH Shielded Wirewound Inductor 520mA 1.85Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet
Inductor, 1Mh, 520Ma, 20%, 4Mhz, Smd; Inductance Murata Power Solutions - 12N4199 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 520Ma, 20%, 4Mhz, Smd; Inductance Murata Power Solutions
12N4199
Inductor, 1Mh, 520Ma, 20%, 4Mhz, Smd; Inductance Murata Power Solutions 12N4199
INDUCTOR, 1mH, 520mA, 20%, 4MHZ, SMD; Inductance:1mH; RMS Current (Irms):520mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4800S Series; DC Resistance Max:1.85ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1mH, 520mA, 20%, 4MHZ, SMD; Inductance:1mH; RMS Current (Irms):520mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4800S Series; DC Resistance Max:1.85ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3598-1-ND 12N4199
Product Name Fixed Inductors Inductor, 1Mh, 520Ma, 20%, 4Mhz, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers