Murata Power Solutions Fixed Inductors 48101SC

Description
100µH Shielded Wirewound Inductor 1.6A 200mOhm Max Nonstandard, 4 Lead
Request a Quote
Description
100µH Shielded Wirewound Inductor 1.6A 200mOhm Max Nonstandard, 4 Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, 4800S Series, part number 76T3275, features an inductance of 100 µH with a tolerance of ±20%. It is designed to handle a maximum direct current (IDC) of 1.6 A and has a DC resistance of 200 ohms. This inductor is shielded to minimize electromagnetic interference (EMI) and is suitable for applications in switching power supplies and power line filter circuits. The operating temperature range is from -40°C to 85°C, and it is compliant with RoHS standards. The product is packaged in tape and reel format for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor, 4800S Series, part number 76T3275, features an inductance of 100 µH with a tolerance of ±20%. It is designed to handle a maximum direct current (IDC) of 1.6 A and has a DC resistance of 200 ohms. This inductor is shielded to minimize electromagnetic interference (EMI) and is suitable for applications in switching power supplies and power line filter circuits. The operating temperature range is from -40°C to 85°C, and it is compliant with RoHS standards. The product is packaged in tape and reel format for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3836-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3836-1-ND
Fixed Inductors 811-3836-1-ND
100µH Shielded Wirewound Inductor 1.6A 200mOhm Max Nonstandard, 4 Lead

100µH Shielded Wirewound Inductor 1.6A 200mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3836-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3836-2-ND
Fixed Inductors 811-3836-2-ND
100µH Shielded Wirewound Inductor 1.6A 200mOhm Max Nonstandard, 4 Lead

100µH Shielded Wirewound Inductor 1.6A 200mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-3836-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3836-6-ND
Fixed Inductors 811-3836-6-ND
100µH Shielded Wirewound Inductor 1.6A 200mOhm Max Nonstandard, 4 Lead

100µH Shielded Wirewound Inductor 1.6A 200mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet
Surface Mount Power Inductor, 4800S Series, 100 H, 20%, Shielded, 200 Ohm, 1.6 A Rohs Compliant Murata Power Solutions - 76T3275 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4800S Series, 100 H, 20%, Shielded, 200 Ohm, 1.6 A Rohs Compliant Murata Power Solutions
76T3275
Surface Mount Power Inductor, 4800S Series, 100 H, 20%, Shielded, 200 Ohm, 1.6 A Rohs Compliant Murata Power Solutions 76T3275
Surface Mount Power Inductor, 4800S Series, 100 H, 20%, Shielded, 200 ohm, 1.6 A RoHS Compliant: Yes

Surface Mount Power Inductor, 4800S Series, 100 H, 20%, Shielded, 200 ohm, 1.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3836-1-ND 76T3275
Product Name Fixed Inductors Surface Mount Power Inductor, 4800S Series, 100 H, 20%, Shielded, 200 Ohm, 1.6 A Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-4 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details