Murata Power Solutions Fixed Inductors 474R7SC

Description
4.7µH Shielded Wirewound Inductor 5.8A 16.4mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 5.8A 16.4mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 474R7SC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
474R7SC-ND
Fixed Inductors 474R7SC-ND
4.7µH Shielded Wirewound Inductor 5.8A 16.4mOhm Max Nonstandard, 4 Lead

4.7µH Shielded Wirewound Inductor 5.8A 16.4mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 474R7SC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322857 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details