Murata Power Solutions Fixed Inductors 472R2SC

Description
2.2µH Shielded Wirewound Inductor 7A 8.5mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 7A 8.5mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 472R2SC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
472R2SC-ND
Fixed Inductors 472R2SC-ND
2.2µH Shielded Wirewound Inductor 7A 8.5mOhm Max Nonstandard, 4 Lead

2.2µH Shielded Wirewound Inductor 7A 8.5mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 472R2SC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details