Murata Power Solutions Fixed Inductors 47150SC

Description
15µH Shielded Wirewound Inductor 3.2A 46.5mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.2A 46.5mOhm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 47150SC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
47150SC-ND
Fixed Inductors 47150SC-ND
15µH Shielded Wirewound Inductor 3.2A 46.5mOhm Max Nonstandard, 4 Lead

15µH Shielded Wirewound Inductor 3.2A 46.5mOhm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 47150SC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details