Murata Power Solutions Fixed Inductors 47102SC

Description
1mH Shielded Wirewound Inductor 400mA 2.54Ohm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
1mH Shielded Wirewound Inductor 400mA 2.54Ohm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 47102SC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
47102SC-ND
Fixed Inductors 47102SC-ND
1mH Shielded Wirewound Inductor 400mA 2.54Ohm Max Nonstandard, 4 Lead

1mH Shielded Wirewound Inductor 400mA 2.54Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 47102SC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-75N 0402DC-75NXJRW , 0402DC-75NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details