Murata Power Solutions Fixed Inductors 46684C

Description
680µH Shielded Wirewound Inductor 320mA 3.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 320mA 3.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1182-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1182-2-ND
Fixed Inductors 811-1182-2-ND
680µH Shielded Wirewound Inductor 320mA 3.9Ohm Max Nonstandard

680µH Shielded Wirewound Inductor 320mA 3.9Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 680Uh, 320Ma, 20%, Smd; Inductance Murata Power Solutions - 12N1352 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 320Ma, 20%, Smd; Inductance Murata Power Solutions
12N1352
Inductor, 680Uh, 320Ma, 20%, Smd; Inductance Murata Power Solutions 12N1352
INDUCTOR, 680UH, 320mA, 20%, SMD; Inductance:680µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 680UH, 320mA, 20%, SMD; Inductance:680µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1182-2-ND 12N1352
Product Name Fixed Inductors Inductor, 680Uh, 320Ma, 20%, Smd; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details