Murata Power Solutions Fixed Inductors 46682C

Description
6.8µH Shielded Wirewound Inductor 3.1A 52mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 3.1A 52mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1180-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1180-6-ND
Fixed Inductors 811-1180-6-ND
6.8µH Shielded Wirewound Inductor 3.1A 52mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 3.1A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1180-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1180-1-ND
Fixed Inductors 811-1180-1-ND
6.8µH Shielded Wirewound Inductor 3.1A 52mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 3.1A 52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1180-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1180-2-ND
Fixed Inductors 811-1180-2-ND
6.8µH Shielded Wirewound Inductor 3.1A 52mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 3.1A 52mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, 3.1A, 30%; Inductance Murata Power Solutions - 12N1350 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, 3.1A, 30%; Inductance Murata Power Solutions
12N1350
Power Inductor, 6.8Uh, 3.1A, 30%; Inductance Murata Power Solutions 12N1350
POWER INDUCTOR, 6.8UH, 3.1A, 30%; Inductance:6.8µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 30%; Series:4600 RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, 3.1A, 30%; Inductance:6.8µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.052ohm; Inductance Tolerance:± 30%; Series:4600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1180-6-ND 12N1350
Product Name Fixed Inductors Power Inductor, 6.8Uh, 3.1A, 30%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details