Murata Power Solutions Fixed Inductors 46473C

Description
47µH Shielded Wirewound Inductor 1.25A 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.25A 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-3583-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3583-1-ND
Fixed Inductors 811-3583-1-ND
47µH Shielded Wirewound Inductor 1.25A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.25A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3583-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3583-6-ND
Fixed Inductors 811-3583-6-ND
47µH Shielded Wirewound Inductor 1.25A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.25A 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-3583-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-3583-2-ND
Fixed Inductors 811-3583-2-ND
47µH Shielded Wirewound Inductor 1.25A 260mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.25A 260mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 1.25A Rohs Compliant Murata Power Solutions - 33AK3872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 1.25A Rohs Compliant Murata Power Solutions
33AK3872
Inductor, 47Uh, Shielded, 1.25A Rohs Compliant Murata Power Solutions 33AK3872
INDUCTOR, 47UH, SHIELDED, 1.25A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SHIELDED, 1.25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-3583-1-ND 33AK3872
Product Name Fixed Inductors Inductor, 47Uh, Shielded, 1.25A Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details