FIXED IND 330UH 460MA 1.85OHM SM Product overview: 46334C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 460MA, 1.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 460MA, 1.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-46334C can be used for catalog matching and distributor lookup.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 763692-46334C
Series: 4600
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 460mA
Shielding: Shielded
Inductance: 330μH
Mounting: SMD
Tolerance: ±20%
Test Frequency: 10kHz
Family Name: 4600
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.85 Ohm Max
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum): 0.180" (4.55mm)
Alternative Parts (Cross-Reference): LMXS0707M331GTAS; CDRR73NP-331MC; LMXS07D7M331GTAS;
Introduction Date: February 29, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer: Murata Electronics North America
Win Source Part Number: 1128770-46334C
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
330µH Shielded Wirewound Inductor 460mA 1.85Ohm Max Nonstandard
330µH Shielded Wirewound Inductor 460mA 1.85Ohm Max Nonstandard
330µH Shielded Wirewound Inductor 460mA 1.85Ohm Max Nonstandard
POWER INDUCTOR, 330UH, 460MA, 20%; Inductance:330µH; RMS Current (Irms):460mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-46334C | 763692-46334C | 1128770-46334C | 811-1178-6-ND | 12N1345 |
| Product Name | 330UH 460MA 1.85OHM Inductor and Choke | Fixed Inductors - 46334C | Fixed Inductors - 46334C | Fixed Inductors | Power Inductor, 330Uh, 460Ma, 20%; Inductance Murata Power Solutions |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Technology | Wirewound | Wirewound | Wirewound | ||
| Inductance Range | 330 microH | 330 microH | 330 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |