Murata Power Solutions Fixed Inductors 46333C

Description
33µH Shielded Wirewound Inductor 1.45A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.45A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1177-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1177-6-ND
Fixed Inductors 811-1177-6-ND
33µH Shielded Wirewound Inductor 1.45A 190mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.45A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1177-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1177-2-ND
Fixed Inductors 811-1177-2-ND
33µH Shielded Wirewound Inductor 1.45A 190mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.45A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1177-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1177-1-ND
Fixed Inductors 811-1177-1-ND
33µH Shielded Wirewound Inductor 1.45A 190mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.45A 190mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 33Uh, 1.45A, 20%; Inductance Murata Power Solutions - 12N1344 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 33Uh, 1.45A, 20%; Inductance Murata Power Solutions
12N1344
Power Inductor, 33Uh, 1.45A, 20%; Inductance Murata Power Solutions 12N1344
POWER INDUCTOR, 33UH, 1.45A, 20%; Inductance:33µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20%; Series:4600 RoHS Compliant: Yes

POWER INDUCTOR, 33UH, 1.45A, 20%; Inductance:33µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:4600 Series; DC Resistance Max:0.19ohm; Inductance Tolerance:± 20%; Series:4600 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1177-6-ND 12N1344
Product Name Fixed Inductors Power Inductor, 33Uh, 1.45A, 20%; Inductance Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details