Murata Power Solutions Fixed Inductors 46224C

Description
220µH Shielded Wirewound Inductor 570mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 570mA 1.05Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1174-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1174-2-ND
Fixed Inductors 811-1174-2-ND
220µH Shielded Wirewound Inductor 570mA 1.05Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 570mA 1.05Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-1174-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1174-6-ND
Fixed Inductors 811-1174-6-ND
FIXED IND 220UH 570MA 1.05 OHM

FIXED IND 220UH 570MA 1.05 OHM

Buy Now Datasheet
Fixed Inductors - 811-1174-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1174-1-ND
Fixed Inductors 811-1174-1-ND
FIXED IND 220UH 570MA 1.05 OHM

FIXED IND 220UH 570MA 1.05 OHM

Buy Now Datasheet
Surface Mount Inductors - 2798035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2798035
Surface Mount Inductors 2798035
Murata Power Solutions 46224C

Murata Power Solutions 46224C

Supplier's Site
Surface Mount Inductors - 2798035P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2798035P
Surface Mount Inductors 2798035P
Murata Power Solutions 46224C

Murata Power Solutions 46224C

Supplier's Site
Surface Mount Inductors - 2798034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2798034
Surface Mount Inductors 2798034
Murata Power Solutions 46224C

Murata Power Solutions 46224C

Supplier's Site
Surface Mount Power Inductor, 4600 Series, 220 H, 20%, Shielded, 1.05 Ohm, 570 Ma Rohs Compliant Murata Power Solutions - 76T3265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 4600 Series, 220 H, 20%, Shielded, 1.05 Ohm, 570 Ma Rohs Compliant Murata Power Solutions
76T3265
Surface Mount Power Inductor, 4600 Series, 220 H, 20%, Shielded, 1.05 Ohm, 570 Ma Rohs Compliant Murata Power Solutions 76T3265
Surface Mount Power Inductor, 4600 Series, 220 H, 20%, Shielded, 1.05 ohm, 570 mA RoHS Compliant: Yes

Surface Mount Power Inductor, 4600 Series, 220 H, 20%, Shielded, 1.05 ohm, 570 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1174-2-ND 2798035 76T3265
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Power Inductor, 4600 Series, 220 H, 20%, Shielded, 1.05 Ohm, 570 Ma Rohs Compliant Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details