Murata Power Solutions Fixed Inductors 46154C

Description
FIXED IND 150UH 720MA 720 MOHM
Request a Quote Datasheet
Description
FIXED IND 150UH 720MA 720 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-46154CDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-46154CDKR-ND
Fixed Inductors 811-46154CDKR-ND
FIXED IND 150UH 720MA 720 MOHM

FIXED IND 150UH 720MA 720 MOHM

Buy Now Datasheet
Fixed Inductors - 811-46154CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-46154CTR-ND
Fixed Inductors 811-46154CTR-ND
150µH Shielded Wirewound Inductor 720mA 720mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 720mA 720mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 811-46154CCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-46154CCT-ND
Fixed Inductors 811-46154CCT-ND
FIXED IND 150UH 720MA 720 MOHM

FIXED IND 150UH 720MA 720 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-46154CDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details